Pollack Lucky Charms Fabric 2302/08

Description
Color: lobster Weight: 16 ounces per linear yard, 497 5/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates
Description
Color: lobster Weight: 16 ounces per linear yard, 497 5/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Lucky Charms Fabric - 2302/08 - Pollack
New York, NY, USA
Lucky Charms Fabric
2302/08
Lucky Charms Fabric 2302/08
Color: lobster Weight: 16 ounces per linear yard, 497 5/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Color: lobster
Weight: 16 ounces per linear yard, 497 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Rachel Doriss and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2302/08
Product Name Lucky Charms Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 15 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details