Pollack Spring Break Fabric 2292/04

Description
Color: wild berry Weight: 15 1/2 ounces per linear yard, 481 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: wild berry Weight: 15 1/2 ounces per linear yard, 481 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Spring Break Fabric - 2292/04 - Pollack
New York, NY, USA
Spring Break Fabric
2292/04
Spring Break Fabric 2292/04
Color: wild berry Weight: 15 1/2 ounces per linear yard, 481 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: wild berry
Weight: 15 1/2 ounces per linear yard, 481 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2292/04
Product Name Spring Break Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details