Pollack Natural Selection Fabric 2289/02

Description
Color: grain Weight: 27 3/8 ounces per linear yard, 849 1/2 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The warp and filling slubs are random and non-repeating. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: grain Weight: 27 3/8 ounces per linear yard, 849 1/2 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The warp and filling slubs are random and non-repeating. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Natural Selection Fabric - 2289/02 - Pollack
New York, NY, USA
Natural Selection Fabric
2289/02
Natural Selection Fabric 2289/02
Color: grain Weight: 27 3/8 ounces per linear yard, 849 1/2 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The warp and filling slubs are random and non-repeating. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: grain
Weight: 27 3/8 ounces per linear yard, 849 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: The warp and filling slubs are random and non-repeating. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2289/02
Product Name Natural Selection Fabric
Material Synthetic; Natural; Acrylic; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details