Pollack Natural Selection Fabric 2289/01

Description
Color: sugar Weight: 27 3/8 ounces per linear yard, 849 1/2 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The warp and filling slubs are random and non-repeating. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: sugar Weight: 27 3/8 ounces per linear yard, 849 1/2 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The warp and filling slubs are random and non-repeating. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Natural Selection Fabric - 2289/01 - Pollack
New York, NY, USA
Natural Selection Fabric
2289/01
Natural Selection Fabric 2289/01
Color: sugar Weight: 27 3/8 ounces per linear yard, 849 1/2 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: The warp and filling slubs are random and non-repeating. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: sugar
Weight: 27 3/8 ounces per linear yard, 849 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: Belgium
Notes: The warp and filling slubs are random and non-repeating. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2289/01
Product Name Natural Selection Fabric
Material Synthetic; Natural; Acrylic; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Coated Fiberglass - ARMATEX® NF 20 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details