Pollack Prophecy Fabric 2287/05

Description
Color: oracle Weight: 14 1/8 ounces per linear yard, 439 3/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: oracle Weight: 14 1/8 ounces per linear yard, 439 3/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Prophecy Fabric - 2287/05 - Pollack
New York, NY, USA
Prophecy Fabric
2287/05
Prophecy Fabric 2287/05
Color: oracle Weight: 14 1/8 ounces per linear yard, 439 3/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: oracle
Weight: 14 1/8 ounces per linear yard, 439 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2287/05
Product Name Prophecy Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Material EGlass; Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details