Pollack Prophecy Fabric 2287/04

Description
Color: incense Weight: 14 1/8 ounces per linear yard, 439 3/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: incense Weight: 14 1/8 ounces per linear yard, 439 3/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Prophecy Fabric - 2287/04 - Pollack
New York, NY, USA
Prophecy Fabric
2287/04
Prophecy Fabric 2287/04
Color: incense Weight: 14 1/8 ounces per linear yard, 439 3/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: incense
Weight: 14 1/8 ounces per linear yard, 439 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2287/04
Product Name Prophecy Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details