Pollack Lightning Bolt Fabric 2282/03

Description
Color: copper wire Weight: 14 5/8 ounces per linear yard, 454 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: copper wire Weight: 14 5/8 ounces per linear yard, 454 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Lightning Bolt Fabric - 2282/03 - Pollack
New York, NY, USA
Lightning Bolt Fabric
2282/03
Lightning Bolt Fabric 2282/03
Color: copper wire Weight: 14 5/8 ounces per linear yard, 454 7/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: copper wire
Weight: 14 5/8 ounces per linear yard, 454 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2282/03
Product Name Lightning Bolt Fabric
Material Synthetic; Natural; Polyamide; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details