Pollack Cascade Fabric 2276/05

Description
Color: bleeding hearts Weight: 12 7/8 ounces per linear yard, 398 1/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates
Description
Color: bleeding hearts Weight: 12 7/8 ounces per linear yard, 398 1/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Cascade Fabric - 2276/05 - Pollack
New York, NY, USA
Cascade Fabric
2276/05
Cascade Fabric 2276/05
Color: bleeding hearts Weight: 12 7/8 ounces per linear yard, 398 1/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates

Color: bleeding hearts
Weight: 12 7/8 ounces per linear yard, 398 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2276/05
Product Name Cascade Fabric
Material Synthetic; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details