Pollack Peachy Fabric 2273/04

Description
Color: chocolate fondue Weight: 14 3/8 ounces per linear yard, 447 1/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates
Description
Color: chocolate fondue Weight: 14 3/8 ounces per linear yard, 447 1/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Peachy Fabric - 2273/04 - Pollack
New York, NY, USA
Peachy Fabric
2273/04
Peachy Fabric 2273/04
Color: chocolate fondue Weight: 14 3/8 ounces per linear yard, 447 1/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Color: chocolate fondue
Weight: 14 3/8 ounces per linear yard, 447 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2273/04
Product Name Peachy Fabric
Material Synthetic; Cotton; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details