Pollack Diamondieu Fabric 2269/03

Description
Color: fog Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates
Description
Color: fog Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Diamondieu Fabric - 2269/03 - Pollack
New York, NY, USA
Diamondieu Fabric
2269/03
Diamondieu Fabric 2269/03
Color: fog Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Color: fog
Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2269/03
Product Name Diamondieu Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details