Pollack Folklorica Fabric 2268/06

Description
Color: bird of paradise Weight: 16 7/8 ounces per linear yard, 524 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2006 Pollack & Associates
Description
Color: bird of paradise Weight: 16 7/8 ounces per linear yard, 524 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Folklorica Fabric - 2268/06 - Pollack
New York, NY, USA
Folklorica Fabric
2268/06
Folklorica Fabric 2268/06
Color: bird of paradise Weight: 16 7/8 ounces per linear yard, 524 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2006 Pollack & Associates

Color: bird of paradise
Weight: 16 7/8 ounces per linear yard, 524 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Mark Pollack and the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2268/06
Product Name Folklorica Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details