Pollack Folklorica Fabric 2268/03

Description
Color: guacamole Weight: 16 7/8 ounces per linear yard, 524 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2006 Pollack & Associates
Description
Color: guacamole Weight: 16 7/8 ounces per linear yard, 524 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Folklorica Fabric - 2268/03 - Pollack
New York, NY, USA
Folklorica Fabric
2268/03
Folklorica Fabric 2268/03
Color: guacamole Weight: 16 7/8 ounces per linear yard, 524 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2006 Pollack & Associates

Color: guacamole
Weight: 16 7/8 ounces per linear yard, 524 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Mark Pollack and the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2268/03
Product Name Folklorica Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0280 inch (0.7112 mm)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details