Pollack Starburst Fabric 2267/04

Description
Color: tidewater Weight: 16 ounces per linear yard, 497 7/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates
Description
Color: tidewater Weight: 16 ounces per linear yard, 497 7/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Starburst Fabric - 2267/04 - Pollack
New York, NY, USA
Starburst Fabric
2267/04
Starburst Fabric 2267/04
Color: tidewater Weight: 16 ounces per linear yard, 497 7/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates

Color: tidewater
Weight: 16 ounces per linear yard, 497 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2267/04
Product Name Starburst Fabric
Material Synthetic; Cotton; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details