Pollack Monogram Fabric 2263/10

Description
Color: granite Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates
Description
Color: granite Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Monogram Fabric - 2263/10 - Pollack
New York, NY, USA
Monogram Fabric
2263/10
Monogram Fabric 2263/10
Color: granite Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates

Color: granite
Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter
Flammability: CB117E - passes NFPA 260 - class II
Origin: USA
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2263/10
Product Name Monogram Fabric
Material Synthetic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details