Pollack Monogram Fabric 2263/06

Description
Color: carnation Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates
Description
Color: carnation Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Monogram Fabric - 2263/06 - Pollack
New York, NY, USA
Monogram Fabric
2263/06
Monogram Fabric 2263/06
Color: carnation Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates

Color: carnation
Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter
Flammability: CB117E - passes NFPA 260 - class II
Origin: USA
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2263/06
Product Name Monogram Fabric
Material Synthetic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details