Pollack Monogram Fabric 2263/02

Description
Color: chablis Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates
Description
Color: chablis Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Monogram Fabric - 2263/02 - Pollack
New York, NY, USA
Monogram Fabric
2263/02
Monogram Fabric 2263/02
Color: chablis Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter Flammability: CB117E - passes NFPA 260 - class II Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates

Color: chablis
Weight: 24 5/8 ounces per linear yard, 762 5/8 grams per linear meter
Flammability: CB117E - passes NFPA 260 - class II
Origin: USA
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Rachel Doriss and the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2263/02
Product Name Monogram Fabric
Material Synthetic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details