Pollack A New Leaf Fabric 2252/01

Description
Color: silver birch Weight: 14 1/8 ounces per linear yard, 439 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates
Description
Color: silver birch Weight: 14 1/8 ounces per linear yard, 439 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
A New Leaf Fabric - 2252/01 - Pollack
New York, NY, USA
A New Leaf Fabric
2252/01
A New Leaf Fabric 2252/01
Color: silver birch Weight: 14 1/8 ounces per linear yard, 439 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Color: silver birch
Weight: 14 1/8 ounces per linear yard, 439 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2252/01
Product Name A New Leaf Fabric
Material Synthetic; Cotton; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details