Pollack Tiki Fabric 2251/06

Description
Color: herb Weight: 7 1/4 ounces per linear yard, 224 3/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates
Description
Color: herb Weight: 7 1/4 ounces per linear yard, 224 3/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tiki Fabric - 2251/06 - Pollack
New York, NY, USA
Tiki Fabric
2251/06
Tiki Fabric 2251/06
Color: herb Weight: 7 1/4 ounces per linear yard, 224 3/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Color: herb
Weight: 7 1/4 ounces per linear yard, 224 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2251/06
Product Name Tiki Fabric
Material Synthetic; Cotton; Natural; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details