Pollack Swing Fabric 2247/05

Description
Color: sumac Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - Passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates
Description
Color: sumac Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - Passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Swing Fabric - 2247/05 - Pollack
New York, NY, USA
Swing Fabric
2247/05
Swing Fabric 2247/05
Color: sumac Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - Passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Color: sumac
Weight: 17 ounces per linear yard, 527 grams per linear meter
Flammability: CB117E - Passes
Origin: USA
Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2247/05
Product Name Swing Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details