Pollack Swing Fabric 2247/04

Description
Color: yam Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - Passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates
Description
Color: yam Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - Passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Swing Fabric - 2247/04 - Pollack
New York, NY, USA
Swing Fabric
2247/04
Swing Fabric 2247/04
Color: yam Weight: 17 ounces per linear yard, 527 grams per linear meter Flammability: CB117E - Passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Color: yam
Weight: 17 ounces per linear yard, 527 grams per linear meter
Flammability: CB117E - Passes
Origin: USA
Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2247/04
Product Name Swing Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details