Pollack Mod Fabric 2242/05

Description
Color: clementine Weight: 9 ounces per linear yard, 280 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates
Description
Color: clementine Weight: 9 ounces per linear yard, 280 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Mod Fabric - 2242/05 - Pollack
New York, NY, USA
Mod Fabric
2242/05
Mod Fabric 2242/05
Color: clementine Weight: 9 ounces per linear yard, 280 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Color: clementine
Weight: 9 ounces per linear yard, 280 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2242/05
Product Name Mod Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details