Pollack Mod Fabric 2242/02

Description
Color: quicksilver Weight: 9 ounces per linear yard, 280 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates
Description
Color: quicksilver Weight: 9 ounces per linear yard, 280 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Mod Fabric - 2242/02 - Pollack
New York, NY, USA
Mod Fabric
2242/02
Mod Fabric 2242/02
Color: quicksilver Weight: 9 ounces per linear yard, 280 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Color: quicksilver
Weight: 9 ounces per linear yard, 280 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2242/02
Product Name Mod Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Coated Fiberglass - ARMATEX® NF 10 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details