Pollack Puzzle Box Fabric 2239/09

Description
Color: iris Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates
Description
Color: iris Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Puzzle Box Fabric - 2239/09 - Pollack
New York, NY, USA
Puzzle Box Fabric
2239/09
Puzzle Box Fabric 2239/09
Color: iris Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Color: iris
Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: United Kingdom
Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2239/09
Product Name Puzzle Box Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details