Pollack Puzzle Box Fabric 2239/07

Description
Color: lagoon Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates
Description
Color: lagoon Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Puzzle Box Fabric - 2239/07 - Pollack
New York, NY, USA
Puzzle Box Fabric
2239/07
Puzzle Box Fabric 2239/07
Color: lagoon Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Color: lagoon
Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: United Kingdom
Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2239/07
Product Name Puzzle Box Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Needled Silica Mat - CERMEX® MT1800 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details