Pollack Puzzle Box Fabric 2239/03

Description
Color: tatami Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates
Description
Color: tatami Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Puzzle Box Fabric - 2239/03 - Pollack
New York, NY, USA
Puzzle Box Fabric
2239/03
Puzzle Box Fabric 2239/03
Color: tatami Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Color: tatami
Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: United Kingdom
Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2239/03
Product Name Puzzle Box Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0240 inch (0.6096 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details