Pollack Puzzle Box Fabric 2239/02

Description
Color: dapple Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates
Description
Color: dapple Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Puzzle Box Fabric - 2239/02 - Pollack
New York, NY, USA
Puzzle Box Fabric
2239/02
Puzzle Box Fabric 2239/02
Color: dapple Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Color: dapple
Weight: 8 3/4 ounces per linear yard, 272 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: United Kingdom
Notes: Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2239/02
Product Name Puzzle Box Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Needled Fiberglass Mat - CERMEX® MT1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details