Pollack Box Step Fabric 2237/05

Description
Color: berries Weight: 33 ounces per linear yard, 1023 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates
Description
Color: berries Weight: 33 ounces per linear yard, 1023 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Box Step Fabric - 2237/05 - Pollack
New York, NY, USA
Box Step Fabric
2237/05
Box Step Fabric 2237/05
Color: berries Weight: 33 ounces per linear yard, 1023 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates

Color: berries
Weight: 33 ounces per linear yard, 1023 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2004 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2237/05
Product Name Box Step Fabric
Material Synthetic; Cotton; Natural; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details