Pollack Bull's Eye Fabric 2225/06

Description
Color: endive Weight: 26 ounces per linear yard, 806 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2004 Pollack & Associates
Description
Color: endive Weight: 26 ounces per linear yard, 806 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2004 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bull's Eye Fabric - 2225/06 - Pollack
New York, NY, USA
Bull's Eye Fabric
2225/06
Bull's Eye Fabric 2225/06
Color: endive Weight: 26 ounces per linear yard, 806 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Rachel Doriss and the Pollack Studio © 2004 Pollack & Associates

Color: endive
Weight: 26 ounces per linear yard, 806 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Rachel Doriss and the Pollack Studio © 2004 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2225/06
Product Name Bull's Eye Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details