Pollack Dunand Fabric 2222/04

Description
Color: mesa Weight: 9 1/2 ounces per linear yard, 294 1/2 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by the Pollack Studio © 2004 Pollack & Associates
Description
Color: mesa Weight: 9 1/2 ounces per linear yard, 294 1/2 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by the Pollack Studio © 2004 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Dunand Fabric - 2222/04 - Pollack
New York, NY, USA
Dunand Fabric
2222/04
Dunand Fabric 2222/04
Color: mesa Weight: 9 1/2 ounces per linear yard, 294 1/2 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by the Pollack Studio © 2004 Pollack & Associates

Color: mesa
Weight: 9 1/2 ounces per linear yard, 294 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: REVERSIBLE Designed by the Pollack Studio © 2004 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2222/04
Product Name Dunand Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details