Pollack Paulownia Fabric 2214/02

Description
Color: still water Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lori Roop and the Pollack Studio © 2005 Pollack & Associates
Description
Color: still water Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lori Roop and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Paulownia Fabric - 2214/02 - Pollack
New York, NY, USA
Paulownia Fabric
2214/02
Paulownia Fabric 2214/02
Color: still water Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lori Roop and the Pollack Studio © 2005 Pollack & Associates

Color: still water
Weight: 15 ounces per linear yard, 465 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Lori Roop and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2214/02
Product Name Paulownia Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details