Pollack Kente Fabric 2213/03

Description
Color: amulet Weight: 21 1/2 ounces per linear yard, 666 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates
Description
Color: amulet Weight: 21 1/2 ounces per linear yard, 666 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Kente Fabric - 2213/03 - Pollack
New York, NY, USA
Kente Fabric
2213/03
Kente Fabric 2213/03
Color: amulet Weight: 21 1/2 ounces per linear yard, 666 5/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Color: amulet
Weight: 21 1/2 ounces per linear yard, 666 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2213/03
Product Name Kente Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details