Pollack Printemps Fabric 2207/03

Description
Color: bittersweet Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2003 Pollack & Associates
Description
Color: bittersweet Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Printemps Fabric - 2207/03 - Pollack
New York, NY, USA
Printemps Fabric
2207/03
Printemps Fabric 2207/03
Color: bittersweet Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Color: bittersweet
Weight: 15 ounces per linear yard, 465 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2207/03
Product Name Printemps Fabric
Material Cotton; Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details