Pollack Round Up Fabric 2206/07

Description
Color: black stallion Weight: 16 1/2 ounces per linear yard, 511 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates
Description
Color: black stallion Weight: 16 1/2 ounces per linear yard, 511 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Round Up Fabric - 2206/07 - Pollack
New York, NY, USA
Round Up Fabric
2206/07
Round Up Fabric 2206/07
Color: black stallion Weight: 16 1/2 ounces per linear yard, 511 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Color: black stallion
Weight: 16 1/2 ounces per linear yard, 511 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2206/07
Product Name Round Up Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Industrial - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details