Pollack Dab Fabric 2188/01

Description
Color: butter Weight: 11 1/2 ounces per linear yard, 356 1/2 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates
Description
Color: butter Weight: 11 1/2 ounces per linear yard, 356 1/2 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Dab Fabric - 2188/01 - Pollack
New York, NY, USA
Dab Fabric
2188/01
Dab Fabric 2188/01
Color: butter Weight: 11 1/2 ounces per linear yard, 356 1/2 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Color: butter
Weight: 11 1/2 ounces per linear yard, 356 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2188/01
Product Name Dab Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details