Pollack In the Loop Fabric 2179/04

Description
Color: tiger lily Weight: 13 1/2 ounces per linear yard, 418 1/2 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 2002 Pollack & Associates
Description
Color: tiger lily Weight: 13 1/2 ounces per linear yard, 418 1/2 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 2002 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
In the Loop Fabric - 2179/04 - Pollack
New York, NY, USA
In the Loop Fabric
2179/04
In the Loop Fabric 2179/04
Color: tiger lily Weight: 13 1/2 ounces per linear yard, 418 1/2 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 2002 Pollack & Associates

Color: tiger lily
Weight: 13 1/2 ounces per linear yard, 418 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by the Pollack Studio © 2002 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2179/04
Product Name In the Loop Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Nanofiber Composite
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details