Pollack Into the Woods Fabric 2162/01

Description
Color: portobello Weight: 16 1/2 ounces per linear yard, 511 1/2 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: portobello Weight: 16 1/2 ounces per linear yard, 511 1/2 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Into the Woods Fabric - 2162/01 - Pollack
New York, NY, USA
Into the Woods Fabric
2162/01
Into the Woods Fabric 2162/01
Color: portobello Weight: 16 1/2 ounces per linear yard, 511 1/2 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 2001 Pollack & Associates

Color: portobello
Weight: 16 1/2 ounces per linear yard, 511 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: REVERSIBLE Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2162/01
Product Name Into the Woods Fabric
Material Synthetic; Cotton; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details