Pollack Bubbly Fabric 2157/04

Description
Color: algae Weight: 8 ounces per linear yard, 248 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: algae Weight: 8 ounces per linear yard, 248 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bubbly Fabric - 2157/04 - Pollack
New York, NY, USA
Bubbly Fabric
2157/04
Bubbly Fabric 2157/04
Color: algae Weight: 8 ounces per linear yard, 248 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Color: algae
Weight: 8 ounces per linear yard, 248 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2157/04
Product Name Bubbly Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details