Pollack Melodia Fabric 2146/04

Description
Color: copper Weight: 12 1/2 ounces per linear yard, 387 1/2 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates
Description
Color: copper Weight: 12 1/2 ounces per linear yard, 387 1/2 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Melodia Fabric - 2146/04 - Pollack
New York, NY, USA
Melodia Fabric
2146/04
Melodia Fabric 2146/04
Color: copper Weight: 12 1/2 ounces per linear yard, 387 1/2 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates

Color: copper
Weight: 12 1/2 ounces per linear yard, 387 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: United Kingdom
Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2146/04
Product Name Melodia Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details