Pollack Melodia Fabric 2146/03

Description
Color: alloys Weight: 12 1/2 ounces per linear yard, 387 1/2 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates
Description
Color: alloys Weight: 12 1/2 ounces per linear yard, 387 1/2 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Melodia Fabric - 2146/03 - Pollack
New York, NY, USA
Melodia Fabric
2146/03
Melodia Fabric 2146/03
Color: alloys Weight: 12 1/2 ounces per linear yard, 387 1/2 grams per linear meter Flammability: CB117E - passes Origin: United Kingdom Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates

Color: alloys
Weight: 12 1/2 ounces per linear yard, 387 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: United Kingdom
Notes: REVERSIBLE Designed by the Pollack Studio © 1999 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2146/03
Product Name Melodia Fabric
Material Synthetic; Cotton; Natural; Polyester; Silk
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 45 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details