Pollack Ah, Net Fabric 2091/02

Description
Color: gold Weight: 11 3/4 ounces per linear yard, 364 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 1997 Pollack & Associates
Description
Color: gold Weight: 11 3/4 ounces per linear yard, 364 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 1997 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Ah, Net Fabric - 2091/02 - Pollack
New York, NY, USA
Ah, Net Fabric
2091/02
Ah, Net Fabric 2091/02
Color: gold Weight: 11 3/4 ounces per linear yard, 364 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 1997 Pollack & Associates

Color: gold
Weight: 11 3/4 ounces per linear yard, 364 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by the Pollack Studio © 1997 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2091/02
Product Name Ah, Net Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Tadpole Gasket Insulation - THERMOPAK® - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Applications Aluminium, Welding, and Power Generation Industries
Features Thermal Insulation
Use Temperature 399 to 5000 F (204 to 2760 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details