Pollack Lotus Fabric 2046/02

Description
Color: incense Weight: 14 1/2 ounces per linear yard, 449 1/2 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by the Pollack Studio © 1996 Pollack & Associates
Description
Color: incense Weight: 14 1/2 ounces per linear yard, 449 1/2 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by the Pollack Studio © 1996 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Lotus Fabric - 2046/02 - Pollack
New York, NY, USA
Lotus Fabric
2046/02
Lotus Fabric 2046/02
Color: incense Weight: 14 1/2 ounces per linear yard, 449 1/2 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: Designed by the Pollack Studio © 1996 Pollack & Associates

Color: incense
Weight: 14 1/2 ounces per linear yard, 449 1/2 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Switzerland
Notes: Designed by the Pollack Studio © 1996 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2046/02
Product Name Lotus Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details