Pollack Wool Grille Fabric 1044/06

Description
Color: ash Weight: 14 5/8 ounces per linear yard, 453 7/8 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: REVERSIBLE Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates
Description
Color: ash Weight: 14 5/8 ounces per linear yard, 453 7/8 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: REVERSIBLE Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Wool Grille Fabric - 1044/06 - Pollack
New York, NY, USA
Wool Grille Fabric
1044/06
Wool Grille Fabric 1044/06
Color: ash Weight: 14 5/8 ounces per linear yard, 453 7/8 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: REVERSIBLE Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates

Color: ash
Weight: 14 5/8 ounces per linear yard, 453 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Chile
Notes: REVERSIBLE Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 1044/06
Product Name Wool Grille Fabric
Material Natural; Wool; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details