Pollack Dapper Fabric 1042/01

Description
Color: birch bark Weight: 14 1/4 ounces per linear yard, 440 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: birch bark Weight: 14 1/4 ounces per linear yard, 440 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Dapper Fabric - 1042/01 - Pollack
New York, NY, USA
Dapper Fabric
1042/01
Dapper Fabric 1042/01
Color: birch bark Weight: 14 1/4 ounces per linear yard, 440 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE Designed by the Pollack Studio © 2009 Pollack & Associates

Color: birch bark
Weight: 14 1/4 ounces per linear yard, 440 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: REVERSIBLE Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 1042/01
Product Name Dapper Fabric
Material Synthetic; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details