PNY Technologies, Inc. 6400MHz Memory IC and Storage Component MD32GK2D5640040MXR

Description
PNY XLR8 DDR5 6400MHz CL40 MAKO Desktop Memory kit (2x16GB) Product overview: MD32GK2D5640040MXR from PNY Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6400MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 6400MHz, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MD32GK2D5640040M XR can be used for catalog matching and distributor lookup.
Request a Quote
Description
PNY XLR8 DDR5 6400MHz CL40 MAKO Desktop Memory kit (2x16GB) Product overview: MD32GK2D5640040MXR from PNY Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6400MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 6400MHz, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MD32GK2D5640040M XR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6400MHz Memory IC and Storage Component - 505-MD32GK2D5640040MXR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6400MHz Memory IC and Storage Component
505-MD32GK2D5640040MXR
6400MHz Memory IC and Storage Component 505-MD32GK2D5640040MXR
PNY XLR8 DDR5 6400MHz CL40 MAKO Desktop Memory kit (2x16GB) Product overview: MD32GK2D5640040MXR from PNY Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6400MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 6400MHz, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MD32GK2D5640040M XR can be used for catalog matching and distributor lookup.

PNY XLR8 DDR5 6400MHz CL40 MAKO Desktop Memory kit (2x16GB) Product overview: MD32GK2D5640040MXR from PNY Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6400MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 6400MHz, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MD32GK2D5640040MXR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 505-MD32GK2D5640040MXR
Product Name 6400MHz Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details