Pneumax S.p.A. PNEUMATIC GRIPPERS 180° ANGULAR

Description
Pneumatic grippers from the 6300 series are typically used in complex systems such as assembly machines, robots, manipulators etc.
Description
Pneumatic grippers from the 6300 series are typically used in complex systems such as assembly machines, robots, manipulators etc.

Suppliers

Company
Product
Description
Supplier Links
PNEUMATIC GRIPPERS 180° ANGULAR -  - Pneumax S.p.A.
Lurano, Bergamo, Italy
PNEUMATIC GRIPPERS 180° ANGULAR
PNEUMATIC GRIPPERS 180° ANGULAR
Pneumatic grippers from the 6300 series are typically used in complex systems such as assembly machines, robots, manipulators etc.

Pneumatic grippers from the 6300 series are typically used in complex systems such as assembly machines, robots, manipulators etc.

Supplier's Site

Technical Specifications

  Pneumax S.p.A.
Product Category Grippers
Product Name PNEUMATIC GRIPPERS 180° ANGULAR
Style Angular
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Replaceable Grippers - 23803 - Jergens, Inc.
Specs
Jaw Material Steel; 8620 Steel
View Details
Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Three-point gripper - DHDS-50-A - Festo Corporation
Specs
Style Angular
Number of Grips 3
Action Double
View Details
Magnetic Grippers -  - Compact Automation
Compact Automation
Specs
Actuation Other
Number of Grips 1
Grip Force 88.97 to 578 N (320 to 2080 oz)
View Details