PMK Mess- und Kommunikationstechnik GmbH Oscilloscope Probe, 150 Mhz, Passive, 300 V, 1 Pmk PMS221A

Description
Oscilloscope Probe, 150 MHz, Passive, 300 V, 1:1, 10:1, General Purpose Oscilloscopes RoHS Compliant: Yes
Description
Oscilloscope Probe, 150 MHz, Passive, 300 V, 1:1, 10:1, General Purpose Oscilloscopes RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, 150 Mhz, Passive, 300 V, 1 Pmk - 97M1015 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 150 Mhz, Passive, 300 V, 1 Pmk
97M1015
Oscilloscope Probe, 150 Mhz, Passive, 300 V, 1 Pmk 97M1015
Oscilloscope Probe, 150 MHz, Passive, 300 V, 1:1, 10:1, General Purpose Oscilloscopes RoHS Compliant: Yes

Oscilloscope Probe, 150 MHz, Passive, 300 V, 1:1, 10:1, General Purpose Oscilloscopes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 97M1015
Product Name Oscilloscope Probe, 150 Mhz, Passive, 300 V, 1 Pmk
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 461-1050-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
Approvals RoHS Compliant
View Details