PMC Engineering LLC High Pressure Transducers VB Series

Description
The VB series has been designed specifically for those applications where very high pressures up to 45,000 psi are to be measured, and temperatures might be as high as 500°F. Typical applications range from oil field instrumentation, including MWD down hole, to turbine engine monitoring. The performance is achieved by using the very latest processes in thin film stain gauge techniques and is offered without active amplification or compensation. VB Series Accuracy: ≤± 0.1 % FS BSL Ranges up to 45,000 psi Continuous operation at 260°C or 500°F Thin Film Technology on Stainless Steel Output: 5-10 mV from 5V dc supply Small Size: 1/2" Diameter
Description
The VB series has been designed specifically for those applications where very high pressures up to 45,000 psi are to be measured, and temperatures might be as high as 500°F. Typical applications range from oil field instrumentation, including MWD down hole, to turbine engine monitoring. The performance is achieved by using the very latest processes in thin film stain gauge techniques and is offered without active amplification or compensation. VB Series Accuracy: ≤± 0.1 % FS BSL Ranges up to 45,000 psi Continuous operation at 260°C or 500°F Thin Film Technology on Stainless Steel Output: 5-10 mV from 5V dc supply Small Size: 1/2" Diameter

Suppliers

Company
Product
Description
Supplier Links
High Pressure Transducers - VB Series - PMC Engineering LLC
Danbury, CT, USA
High Pressure Transducers
VB Series
High Pressure Transducers VB Series
The VB series has been designed specifically for those applications where very high pressures up to 45,000 psi are to be measured, and temperatures might be as high as 500°F. Typical applications range from oil field instrumentation, including MWD down hole, to turbine engine monitoring. The performance is achieved by using the very latest processes in thin film stain gauge techniques and is offered without active amplification or compensation. VB Series Accuracy: ≤± 0.1 % FS BSL Ranges up to 45,000 psi Continuous operation at 260°C or 500°F Thin Film Technology on Stainless Steel Output: 5-10 mV from 5V dc supply Small Size: 1/2" Diameter

The VB series has been designed specifically for those applications where very high pressures up to 45,000 psi are to be measured, and temperatures might be as high as 500°F. Typical applications range from oil field instrumentation, including MWD down hole, to turbine engine monitoring. The performance is achieved by using the very latest processes in thin film stain gauge techniques and is offered without active amplification or compensation.

VB Series

  • Accuracy: ≤± 0.1 % FS BSL
  • Ranges up to 45,000 psi
  • Continuous operation at 260°C or 500°F
  • Thin Film Technology on Stainless Steel
  • Output: 5-10 mV from 5V dc supply
  • Small Size: 1/2" Diameter
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number VB Series
Product Name High Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Thin Film
Measurement Type Sealed
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 1882-6077516-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure Transducers - 10207484-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Sensors - 2691916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Differential, Gauge, Absolute
Media Liquid; Gas; Gas, Liquid, Vapors
View Details