PMC Engineering LLC OEM Piezoresistive Pressure Transducer STS TD Series

Description
The TD series is a precision pressure transducer offering high performance for OEM users in a wide range of industrial applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Extremely good hysteresis and repeatability provide the user with the opportunity of transducer compensation to a very high level of total accuracy. TD Series Hysteresis and repeatability 0.02% typ. Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Operating temperature: -40 to 300°F O-ring seal or weldable version Current or voltage excitation
Description
The TD series is a precision pressure transducer offering high performance for OEM users in a wide range of industrial applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Extremely good hysteresis and repeatability provide the user with the opportunity of transducer compensation to a very high level of total accuracy. TD Series Hysteresis and repeatability 0.02% typ. Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Operating temperature: -40 to 300°F O-ring seal or weldable version Current or voltage excitation

Suppliers

Company
Product
Description
Supplier Links
OEM Piezoresistive Pressure Transducer - STS TD Series - PMC Engineering LLC
Danbury, CT, USA
OEM Piezoresistive Pressure Transducer
STS TD Series
OEM Piezoresistive Pressure Transducer STS TD Series
The TD series is a precision pressure transducer offering high performance for OEM users in a wide range of industrial applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Extremely good hysteresis and repeatability provide the user with the opportunity of transducer compensation to a very high level of total accuracy. TD Series Hysteresis and repeatability 0.02% typ. Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Operating temperature: -40 to 300°F O-ring seal or weldable version Current or voltage excitation

The TD series is a precision pressure transducer offering high performance for OEM users in a wide range of industrial applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Extremely good hysteresis and repeatability provide the user with the opportunity of transducer compensation to a very high level of total accuracy.

TD Series

  • Hysteresis and repeatability 0.02% typ.
  • Full scale ranges from 1 to 15,000 psi
  • Gauge, absolute or sealed gauge
  • Operating temperature: -40 to 300°F
  • O-ring seal or weldable version
  • Current or voltage excitation
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number STS TD Series
Product Name OEM Piezoresistive Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Sensors, Transducers - 39-D6F-PH0505AD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details