PMC Engineering LLC Multi Channel Pressure Systems STS MCB Series

Description
The MCB Series is based on the standard ATM 1st series precision pressure transducers for which the full specifications are available on datasheet 10.00.0324.D-305. The specific MCB detail is based on the barometric range of 20 to 35"HG. Up to 10 individual ATM 1st transducers are housed within the aluminum enclosure and the output is provided via a 10 channel CAN BUS. PMC can provide multi channel systems based on any range of the ATM 1st transducers either same range or mixed. All MCB are custom to application. Pressure Range: 20 to 35"HG absolute Accuracy Static: 0.05% FS BSL (0.0175"HG) Includes linearity, hysteresis and repeatability. Sampling Frequency: Up to 500 HZ Compensated Temperature Range: 50 to 150ºF Output: CAN BUS 16 bit
Description
The MCB Series is based on the standard ATM 1st series precision pressure transducers for which the full specifications are available on datasheet 10.00.0324.D-305. The specific MCB detail is based on the barometric range of 20 to 35"HG. Up to 10 individual ATM 1st transducers are housed within the aluminum enclosure and the output is provided via a 10 channel CAN BUS. PMC can provide multi channel systems based on any range of the ATM 1st transducers either same range or mixed. All MCB are custom to application. Pressure Range: 20 to 35"HG absolute Accuracy Static: 0.05% FS BSL (0.0175"HG) Includes linearity, hysteresis and repeatability. Sampling Frequency: Up to 500 HZ Compensated Temperature Range: 50 to 150ºF Output: CAN BUS 16 bit

Suppliers

Company
Product
Description
Supplier Links
Multi Channel Pressure Systems - STS MCB Series - PMC Engineering LLC
Danbury, CT, USA
Multi Channel Pressure Systems
STS MCB Series
Multi Channel Pressure Systems STS MCB Series
The MCB Series is based on the standard ATM 1st series precision pressure transducers for which the full specifications are available on datasheet 10.00.0324.D-305. The specific MCB detail is based on the barometric range of 20 to 35"HG. Up to 10 individual ATM 1st transducers are housed within the aluminum enclosure and the output is provided via a 10 channel CAN BUS. PMC can provide multi channel systems based on any range of the ATM 1st transducers either same range or mixed. All MCB are custom to application. Pressure Range: 20 to 35"HG absolute Accuracy Static: 0.05% FS BSL (0.0175"HG) Includes linearity, hysteresis and repeatability. Sampling Frequency: Up to 500 HZ Compensated Temperature Range: 50 to 150ºF Output: CAN BUS 16 bit

The MCB Series is based on the standard ATM 1st series precision pressure transducers for which the full specifications are available on datasheet 10.00.0324.D-305. The specific MCB detail is based on the barometric range of 20 to 35"HG. Up to 10 individual ATM 1st transducers are housed within the aluminum enclosure and the output is provided via a 10 channel CAN BUS. PMC can provide multi channel systems based on any range of the ATM 1st transducers either same range or mixed. All MCB are custom to application.

  • Pressure Range: 20 to 35"HG absolute
  • Accuracy Static: 0.05% FS BSL (0.0175"HG) Includes linearity, hysteresis and repeatability.
  • Sampling Frequency: Up to 500 HZ
  • Compensated Temperature Range: 50 to 150ºF
  • Output: CAN BUS 16 bit
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number STS MCB Series
Product Name Multi Channel Pressure Systems
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute
Media Liquid; Gas
Signal Output CAN BUS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202973-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure sensor - SDE3-V1M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pneumatic Pressure Sensors - 2038923 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Media Gas; Air, gas
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details