PMC Engineering LLC Relative Humidity Sensor Communication Interface SCI

Description
The Sensor Communication Interface is designed to easily access the settings of Michell Relative Humidity transmitters. Using a USB connection means that there is no need for an external power supply. The SCI features an on-board AD-converter which enables checking the analog output of almost any RH-transmitter. When connecting a Humidity probe with a ì-Processor, the changing of many settings, as well as the re-calibration of a relative humidity device, will become an easy job. Together with the interface software the SCI is a very powerful tool. USB digital interface, no additional power is required Offers easy re-calibration Diagnostics and logging Read out of digital and analog signal User selectable in/output ranges 4 and 5-wire probe compatible
Description
The Sensor Communication Interface is designed to easily access the settings of Michell Relative Humidity transmitters. Using a USB connection means that there is no need for an external power supply. The SCI features an on-board AD-converter which enables checking the analog output of almost any RH-transmitter. When connecting a Humidity probe with a ì-Processor, the changing of many settings, as well as the re-calibration of a relative humidity device, will become an easy job. Together with the interface software the SCI is a very powerful tool. USB digital interface, no additional power is required Offers easy re-calibration Diagnostics and logging Read out of digital and analog signal User selectable in/output ranges 4 and 5-wire probe compatible

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity Sensor Communication Interface - SCI - PMC Engineering LLC
Danbury, CT, USA
Relative Humidity Sensor Communication Interface
SCI
Relative Humidity Sensor Communication Interface SCI
The Sensor Communication Interface is designed to easily access the settings of Michell Relative Humidity transmitters. Using a USB connection means that there is no need for an external power supply. The SCI features an on-board AD-converter which enables checking the analog output of almost any RH-transmitter. When connecting a Humidity probe with a ì-Processor, the changing of many settings, as well as the re-calibration of a relative humidity device, will become an easy job. Together with the interface software the SCI is a very powerful tool. USB digital interface, no additional power is required Offers easy re-calibration Diagnostics and logging Read out of digital and analog signal User selectable in/output ranges 4 and 5-wire probe compatible

The Sensor Communication Interface is designed to easily access the settings of Michell Relative Humidity transmitters. Using a USB connection means that there is no need for an external power supply. The SCI features an on-board AD-converter which enables checking the analog output of almost any RH-transmitter. When connecting a Humidity probe with a ì-Processor, the changing of many settings, as well as the re-calibration of a relative humidity device, will become an easy job. Together with the interface software the SCI is a very powerful tool.

  • USB digital interface, no additional power is required
  • Offers easy re-calibration
  • Diagnostics and logging
  • Read out of digital and analog signal
  • User selectable in/output ranges
  • 4 and 5-wire probe compatible
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Data Acquisition
Product Number SCI
Product Name Relative Humidity Sensor Communication Interface
Data Acquisition Input Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details